Alpha Wire Multiple Conductor Cables 6059C SL005

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6059CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6059CSL005-ND
Multiple Conductor Cables 6059CSL005-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6059C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6059C SL005
Multi-Conductor & Paired Cables 6059C SL005
6059C SLATE 100 FT

6059C SLATE 100 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6059C SL005 - ALP6059C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6059C SL005
ALP6059C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6059C SL005 ALP6059C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6059C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.522 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6059C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.522 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Unshielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 28B8226 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
28B8226
Multipair Unshielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 28B8226
Multipair Unshielded Cable, 9, 22 AWG, 0.35 mm , 7 x 0.25mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Unshielded Cable, 9, 22 AWG, 0.35 mm , 7 x 0.25mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6059CSL005-ND 6059C SL005 ALP6059C-SL005 28B8226
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6059C SL005 Multipair Unshielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details