Alpha Wire Multi-Conductor & Paired Cables 6059/19C SL005

Description
6059/19C SLATE 100 FT
Request a Quote Datasheet
Description
6059/19C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6059/19C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6059/19C SL005
Multi-Conductor & Paired Cables 6059/19C SL005
6059/19C SLATE 100 FT

6059/19C SLATE 100 FT

Buy Now
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 92F9420 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
92F9420
Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 92F9420
SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 100ft - Alpha 6059/19C SL005 - ALP6059/19C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 100ft - Alpha 6059/19C SL005
ALP6059/19C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 100ft - Alpha 6059/19C SL005 ALP6059/19C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6059/19C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.698 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6059/19C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.698 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6059/19C SL005 92F9420 ALP6059/19C-SL005
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 100ft - Alpha 6059/19C SL005
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-6132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details