Alpha Wire 6059/15C Slate 500 Ft Rohs Compliant Alpha Wire 6059/15C SL002

Description
6059/15C SLATE 500 FT ROHS COMPLIANT: YES
Datasheet
Description
6059/15C SLATE 500 FT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6059/15C Slate 500 Ft Rohs Compliant Alpha Wire - 28B8222 - Newark, An Avnet Company
Chicago, IL, United States
6059/15C Slate 500 Ft Rohs Compliant Alpha Wire
28B8222
6059/15C Slate 500 Ft Rohs Compliant Alpha Wire 28B8222
6059/15C SLATE 500 FT ROHS COMPLIANT: YES

6059/15C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 500ft - Alpha 6059/15C SL002 - ALP6059/15C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 500ft - Alpha 6059/15C SL002
ALP6059/15C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 500ft - Alpha 6059/15C SL002 ALP6059/15C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6059/15C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.644 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6059/15C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6059/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.644 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 28B8222 ALP6059/15C-SL002
Product Name 6059/15C Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 500ft - Alpha 6059/15C SL002
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details