Alpha Wire Multi-Conductor & Paired Cables 6054C SL001

Description
1000' CABLE 22AWG 7/30 4PR
Request a Quote Datasheet
Description
1000' CABLE 22AWG 7/30 4PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6054C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6054C SL001
Multi-Conductor & Paired Cables 6054C SL001
1000' CABLE 22AWG 7/30 4PR

1000' CABLE 22AWG 7/30 4PR

Buy Now
Multiple Conductor Cables - 6054CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6054CSL001-ND
Multiple Conductor Cables 6054CSL001-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 6054C SL001 - ALP6054C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 6054C SL001
ALP6054C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 6054C SL001 ALP6054C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6054C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6054C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6054C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6054C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Unshielded Cable, 4, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 28B8220 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 4, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
28B8220
Multipair Unshielded Cable, 4, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 28B8220
Multipair Unshielded Cable, 4, 22 AWG, 0.35 mm , 7 x 0.25mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unshielded Cable, 4, 22 AWG, 0.35 mm , 7 x 0.25mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6054C SL001 6054CSL001-ND ALP6054C-SL001 28B8220
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 4 Pair - Gray - 300V - 1000ft - Alpha 6054C SL001 Multipair Unshielded Cable, 4, 22 Awg, 0.35 Mm , 7 X 0.25Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details