Alpha Wire Shielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 6045C SL001

Description
SHIELDED MULTIPAIR CABLE 15PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey
Datasheet
Description
SHIELDED MULTIPAIR CABLE 15PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 28B8219 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
28B8219
Shielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 28B8219
SHIELDED MULTIPAIR CABLE 15PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey

SHIELDED MULTIPAIR CABLE 15PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B8219
Product Name Shielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6877A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details