Alpha Wire Multi-Conductor & Paired Cables 6042C SL001

Description
6042C SLATE 1000 FT
Request a Quote Datasheet
Description
6042C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6042C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6042C SL001
Multi-Conductor & Paired Cables 6042C SL001
6042C SLATE 1000 FT

6042C SLATE 1000 FT

Buy Now
Shielded Multipair Cable 12Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 03F2647 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
03F2647
Shielded Multipair Cable 12Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 03F2647
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 12 Pair - Gray - 300V - 1000ft - Alpha 6042C SL001 - ALP6042C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 12 Pair - Gray - 300V - 1000ft - Alpha 6042C SL001
ALP6042C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 12 Pair - Gray - 300V - 1000ft - Alpha 6042C SL001 ALP6042C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6042C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6042C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.615 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6042C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6042C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.615 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6042C SL001 03F2647 ALP6042C-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 12Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 12 Pair - Gray - 300V - 1000ft - Alpha 6042C SL001
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details