Alpha Wire Multiple Conductor Cables 6039C SL001

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-6039CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-6039CSL001-ND
Multiple Conductor Cables 216-6039CSL001-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6039C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6039C SL001
Multi-Conductor & Paired Cables 6039C SL001
6039C SLATE 1000 FT

6039C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6039C SL001 - ALP6039C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6039C SL001
ALP6039C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6039C SL001 ALP6039C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6039C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6039C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.555 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6039C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6039C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.555 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 03F2643 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
03F2643
Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 03F2643
SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 216-6039CSL001-ND 6039C SL001 ALP6039C-SL001 03F2643
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6039C SL001 Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details