Alpha Wire Multi-Conductor & Paired Cables 6032C SL002

Description
6032C SLATE 500 FT
Request a Quote Datasheet
Description
6032C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6032C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6032C SL002
Multi-Conductor & Paired Cables 6032C SL002
6032C SLATE 500 FT

6032C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 6032CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6032CSL002-ND
Multiple Conductor Cables 6032CSL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Cable, Multipair; 2; 20 AWG; 10/30; Individually Foil; 0.31 in.; 0.013 in.; PVC - 70140555 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 2; 20 AWG; 10/30; Individually Foil; 0.31 in.; 0.013 in.; PVC
70140555
Cable, Multipair; 2; 20 AWG; 10/30; Individually Foil; 0.31 in.; 0.013 in.; PVC 70140555
Multipair Individually Foil Shielded Cable, 20 AWG, 75°C Operating Temperature, 300 V 60°C PP/PVC 300 V. Each conductor is tinned copper. Color-coded high density polyethylene insulation. Conductors twisted into pairs. Mylar supported aluminum foil shield. Stranded tinned copper drain wire. Polypropylene gray polyvinylchloride jacket. Temp. Range: –20°C to +60°C. Stranded tinned copper drain wire.

Multipair Individually Foil Shielded Cable, 20 AWG, 75°C Operating Temperature, 300 V
60°C PP/PVC 300 V. Each conductor is tinned copper. Color-coded high density polyethylene insulation. Conductors twisted into pairs. Mylar supported aluminum foil shield. Stranded tinned copper drain wire. Polypropylene gray polyvinylchloride jacket. Temp. Range: –20°C to +60°C.
Stranded tinned copper drain wire.

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6032C SL002 - ALP6032C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6032C SL002
ALP6032C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6032C SL002 ALP6032C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6032C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6032C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6032C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6032C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F5680 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F5680
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F5680
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6032C SL002 6032CSL002-ND 70140555 ALP6032C-SL002 03F5680
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Multipair; 2; 20 AWG; 10/30; Individually Foil; 0.31 in.; 0.013 in.; PVC Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6032C SL002 Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details