Alpha Wire Multiple Conductor Cables 6020C SL002

Description
38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A139-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A139-500-ND
Multiple Conductor Cables A139-500-ND
38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)

38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6020C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6020C SL002
Multi-Conductor & Paired Cables 6020C SL002
6020C SLATE 500 FT

6020C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 6020C SL002 - ALP6020C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 6020C SL002
ALP6020C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 6020C SL002 ALP6020C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6020C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6020C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.593 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6020C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6020C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.593 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F9047 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F9047
Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F9047
SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 19PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A139-500-ND 6020C SL002 ALP6020C-SL002 02F9047
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 19 Pair - Gray - 300V - 500ft - Alpha 6020C SL002 Shielded Multipair Cable 19Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details