Alpha Wire Multi-Conductor & Paired Cables 6019C SL001

Description
6019C SLATE 1000 FT
Request a Quote Datasheet
Description
6019C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6019C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6019C SL001
Multi-Conductor & Paired Cables 6019C SL001
6019C SLATE 1000 FT

6019C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-6019CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-6019CSL001-ND
Multiple Conductor Cables 216-6019CSL001-ND
34 (17 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

34 (17 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 1000ft - Alpha 6019C SL001 - ALP6019C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 1000ft - Alpha 6019C SL001
ALP6019C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 1000ft - Alpha 6019C SL001 ALP6019C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6019C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6019C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 17 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.593 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6019C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6019C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 17 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.593 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 17Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 28B8215 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 17Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
28B8215
Shielded Multipair Cable 17Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 28B8215
SHIELDED MULTIPAIR CABLE 17PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:17 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 17PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:17 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 6019C SL001 216-6019CSL001-ND ALP6019C-SL001 28B8215
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 17 Pair - Gray - 300V - 1000ft - Alpha 6019C SL001 Shielded Multipair Cable 17Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Cable Assembly - 6003A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details