Alpha Wire Multi-Conductor & Paired Cables 6018C SL005

Description
6018C SLATE 100 FT
Request a Quote Datasheet
Description
6018C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6018C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6018C SL005
Multi-Conductor & Paired Cables 6018C SL005
6018C SLATE 100 FT

6018C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A137-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A137-100-ND
Multiple Conductor Cables A137-100-ND
30 (15 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

30 (15 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 15Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 02F9043 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 15Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
02F9043
Shielded Multipair Cable 15Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 02F9043
SHIELDED MULTIPAIR CABLE 15PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 15PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 100ft - Alpha 6018C SL005 - ALP6018C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 100ft - Alpha 6018C SL005
ALP6018C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 100ft - Alpha 6018C SL005 ALP6018C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 6018C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6018C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.565 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 6018C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6018C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.565 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6018C SL005 A137-100-ND 02F9043 ALP6018C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 15Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 15 Pair - Gray - 300V - 100ft - Alpha 6018C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details