Alpha Wire Twisted Pair & Multicore Data Cable 6014L SL005

Description
Alpha Wire 6014L SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 6014L SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 6733282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
6733282
Twisted Pair & Multicore Data Cable 6733282
Alpha Wire 6014L SL005 Data Cable

Alpha Wire 6014L SL005 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 6014L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6014L SL005
Multi-Conductor & Paired Cables 6014L SL005
6014L SLATE 100 FT

6014L SLATE 100 FT

Buy Now
Multipair Shielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 73R0730 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
73R0730
Multipair Shielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 73R0730
Multipair Shielded Cable, 9, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m

Multipair Shielded Cable, 9, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6014L SL005 - ALP6014L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6014L SL005
ALP6014L-SL005
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6014L SL005 ALP6014L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 6014L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6014L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.39 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 6014L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6014L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.39 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6733282 6014L SL005 73R0730 ALP6014L-SL005
Product Name Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Multipair Shielded Cable, 9, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 100ft - Alpha 6014L SL005
Cable Shielding U/stp Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Unlock Full Specs
to access all available technical data

Similar Products