Alpha Wire Multiple Conductor Cables 6012C SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A133-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A133-100-ND
Multiple Conductor Cables A133-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6012C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6012C SL005
Multi-Conductor & Paired Cables 6012C SL005
100' CABLE

100' CABLE

Buy Now
Cable, Multipair; 6; 22 AWG; 7/30; Individually Foil; 0.39 in.; 0.01 in.; PVC - 70140544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 6; 22 AWG; 7/30; Individually Foil; 0.39 in.; 0.01 in.; PVC
70140544
Cable, Multipair; 6; 22 AWG; 7/30; Individually Foil; 0.39 in.; 0.01 in.; PVC 70140544
Individually Foil Shielded Multipair Cable, 22 AWG, +75°C Operating Temperature, 300 V 60°C PP/PVC 300 V. Each conductor is tinned copper. Color-coded high density polyethylene insulation. Conductors twisted into pairs. Mylar supported aluminum foil shield. Stranded tinned copper drain wire. Polypropylene gray polyvinylchloride jacket. Temp. Range: –20°C to +60°C. 22 AWG stranded tinned copper drain wire.

Individually Foil Shielded Multipair Cable, 22 AWG, +75°C Operating Temperature, 300 V
60°C PP/PVC 300 V. Each conductor is tinned copper. Color-coded high density polyethylene insulation. Conductors twisted into pairs. Mylar supported aluminum foil shield. Stranded tinned copper drain wire. Polypropylene gray polyvinylchloride jacket. Temp. Range: –20°C to +60°C.
22 AWG stranded tinned copper drain wire.

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012C SL005 - ALP6012C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012C SL005
ALP6012C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012C SL005 ALP6012C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 6012C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6012C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 6012C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6012C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Cable Multipair, 6Pair, 100Ft, 22Awg, 300V, Slate; Cable Shielding Alpha Wire - 02F9035 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 6Pair, 100Ft, 22Awg, 300V, Slate; Cable Shielding Alpha Wire
02F9035
Shielded Cable Multipair, 6Pair, 100Ft, 22Awg, 300V, Slate; Cable Shielding Alpha Wire 02F9035
SHIELDED CABLE MULTIPAIR, 6PAIR, 100FT, 22AWG, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 6PAIR, 100FT, 22AWG, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number A133-100-ND 6012C SL005 70140544 ALP6012C-SL005 02F9035
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Multipair; 6; 22 AWG; 7/30; Individually Foil; 0.39 in.; 0.01 in.; PVC Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6012C SL005 Shielded Cable Multipair, 6Pair, 100Ft, 22Awg, 300V, Slate; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details