12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6012C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6012C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Individually Foil Shielded Multipair Cable, 22 AWG, +75°C Operating Temperature, 300 V
60°C PP/PVC 300 V. Each conductor is tinned copper. Color-coded high density polyethylene insulation. Conductors twisted into pairs. Mylar supported aluminum foil shield. Stranded tinned copper drain wire. Polypropylene gray polyvinylchloride jacket. Temp. Range: –20°C to +60°C.
22 AWG stranded tinned copper drain wire.
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | A133-500-ND | 6012C SL002 | 03F3291 | ALP6012C-SL002 | 70140545 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 500ft - Alpha 6012C SL002 | Cable, Multipair; 6; 22 AWG; 7/30; Individually Foil; 0.39 in.; 0.01 in.; PVC |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | ||
| Cable Insulation | Polypropylene | Polypropylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
| Cable Shielding | Foil | Foil | Foil |