Get Control with Uncompromising Safety
Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation.
Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6010L |
| Product Name | LSZH Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Low Smoke Zero Halogen (LSZH) |
| Cable Insulation | Low Smoke Zero Halogen (LSZH) |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |