Alpha Wire Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire 5954 WH001

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire - 03F2178 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire
03F2178
Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire 03F2178
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2178
Product Name Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details