Alpha Wire Hook Up Wire, 26Awg, Red, 1000Ft; Jacket Material Alpha Wire 5953 RD001

Description
HOOK UP WIRE, 26AWG, RED, 1000FT; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 26AWG, RED, 1000FT; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 26Awg, Red, 1000Ft; Jacket Material Alpha Wire - 03F2172 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 26Awg, Red, 1000Ft; Jacket Material Alpha Wire
03F2172
Hook Up Wire, 26Awg, Red, 1000Ft; Jacket Material Alpha Wire 03F2172
HOOK UP WIRE, 26AWG, RED, 1000FT; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes

HOOK UP WIRE, 26AWG, RED, 1000FT; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2172
Product Name Hook Up Wire, 26Awg, Red, 1000Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details