Alpha Wire Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Alpha Wire 5953 BR001

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Alpha Wire - 92F9413 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Alpha Wire
92F9413
Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Alpha Wire 92F9413
HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9413
Product Name Hook Up Wire, 1000Ft, 24Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details