Alpha Wire Hook Up Wire, 26Awg, Blue, 1000Ft; Jacket Material Alpha Wire 5953 BL001

Description
HOOK UP WIRE, 26AWG, BLUE, 1000FT; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 26AWG, BLUE, 1000FT; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 26Awg, Blue, 1000Ft; Jacket Material Alpha Wire - 03F2175 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 26Awg, Blue, 1000Ft; Jacket Material Alpha Wire
03F2175
Hook Up Wire, 26Awg, Blue, 1000Ft; Jacket Material Alpha Wire 03F2175
HOOK UP WIRE, 26AWG, BLUE, 1000FT; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes

HOOK UP WIRE, 26AWG, BLUE, 1000FT; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2175
Product Name Hook Up Wire, 26Awg, Blue, 1000Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers