Alpha Wire Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire 5951 RD001

Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire - 70B8595 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire
70B8595
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire 70B8595
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70B8595
Product Name Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details