Alpha Wire Hook Up Wire, 1000Ft, 30Awg Copper Brown; Jacket Material Alpha Wire 5951 BR001

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper Brown; Jacket Material Alpha Wire - 85K9915 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper Brown; Jacket Material Alpha Wire
85K9915
Hook Up Wire, 1000Ft, 30Awg Copper Brown; Jacket Material Alpha Wire 85K9915
HOOK UP WIRE, 1000FT, 30AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG COPPER BROWN; Jacket Material:PVDF; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.049mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9915
Product Name Hook Up Wire, 1000Ft, 30Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details