Alpha Wire Multi-Conductor & Paired Cables 5946 SL005

Description
5946 SLATE 100 FT
Request a Quote
Description
5946 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5946 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5946 SL005
Multi-Conductor & Paired Cables 5946 SL005
5946 SLATE 100 FT

5946 SLATE 100 FT

Buy Now
Xtra-Guard 1 / 100 Ft Alpha Wire - 90R6513 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Alpha Wire
90R6513
Xtra-Guard 1 / 100 Ft Alpha Wire 90R6513
XTRA-GUARD 1 / 100 FT

XTRA-GUARD 1 / 100 FT

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft - ALP5946-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft
ALP5946-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft ALP5946-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5946 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5946 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4008 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5946 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5946 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4008 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5946 SL005 90R6513 ALP5946-SL005
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 100 Ft Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 28 AWG 5 Pair - Slate - 300V - 100 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details