Alpha Wire Multi-Conductor & Paired Cables 5940 SL005

Description
5940 SLATE 100 FT
Request a Quote
Description
5940 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5940 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5940 SL005
Multi-Conductor & Paired Cables 5940 SL005
5940 SLATE 100 FT

5940 SLATE 100 FT

Buy Now
Xtra-Guard 1 / 100 Ft Alpha Wire - 90R6496 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Alpha Wire
90R6496
Xtra-Guard 1 / 100 Ft Alpha Wire 90R6496
XTRA-GUARD 1 / 100 FT

XTRA-GUARD 1 / 100 FT

Supplier's Site
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 100 ft - ALP5940-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 100 ft
ALP5940-SL005
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 100 ft ALP5940-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5940 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5940 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 NOMINAL OD (MM) : 5.3594 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5940 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5940 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 NOMINAL OD (MM) : 5.3594 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5940 SL005 90R6496 ALP5940-SL005
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 100 Ft Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 100 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details