Alpha Wire Multi-Conductor & Paired Cables 5937 SL001

Description
5937 SLATE 1000 FT
Request a Quote
Description
5937 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5937 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5937 SL001
Multi-Conductor & Paired Cables 5937 SL001
5937 SLATE 1000 FT

5937 SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 1000 ft - ALP5937-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 1000 ft
ALP5937-SL001
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 1000 ft ALP5937-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5937 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5937 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4102 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 1000ft, 5937 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5937 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.213 NOMINAL OD (MM) : 5.4102 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 1000 Ft Alpha Wire - 90R6485 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
90R6485
Xtra-Guard 1 / 1000 Ft Alpha Wire 90R6485
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5937 SL001 ALP5937-SL001 90R6485
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 1000 ft Xtra-Guard 1 / 1000 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details