Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6411, features a construction of 28 AWG tinned copper conductors with a nominal PVC insulation wall thickness of 0.010 inches. The cable assembly includes eight twisted components with a minimum twist rate of 9.6 twists per foot, wrapped in nonwoven polyester tape and shielded with aluminum/mylar tape. The jacket is made of PVC with a wall thickness of 0.032 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This wire is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It exhibits sunlight resistance and complies with various standards including UL, CSA, and RoHS directives. The cable has a capacitance of 25 pF/ft at 1 kHz and a conductor DCR of 66 Ω/1000 ft at 20°C. It is packaged in continuous lengths of 1000 ft, 500 ft, 328 ft, and 100 ft. This product is suitable for applications requiring reliable performance in harsh environments.
CBL 8COND 28AWG SHLD 1000=1000'
XTRA-GUARD 1 / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 5931SL199-ND | 5931 SL199 | 28Y6411 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |