Alpha Wire Multi-Conductor & Paired Cables 5925 SL002

Description
5925 SLATE 500 FT
Request a Quote Datasheet
Description
5925 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5925 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5925 SL002
Multi-Conductor & Paired Cables 5925 SL002
5925 SLATE 500 FT

5925 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5925SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5925SL002-ND
Multiple Conductor Cables 5925SL002-ND
8 Conductor Multi-Conductor Cable Slate 28 AWG 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Slate 28 AWG 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard 1 / 500 Ft Alpha Wire - 90R6453 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Alpha Wire
90R6453
Xtra-Guard 1 / 500 Ft Alpha Wire 90R6453
XTRA-GUARD 1 / 500 FT

XTRA-GUARD 1 / 500 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 500 ft - ALP5925-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 500 ft
ALP5925-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 500 ft ALP5925-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5925 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5925 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.699 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5925 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5925 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.699 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5925 SL002 5925SL002-ND 90R6453 ALP5925-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 500 Ft Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details