Alpha Wire Multi-Conductor & Paired Cables 5922 SL005

Description
5922 SLATE 100 FT
Request a Quote Datasheet
Description
5922 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5922 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5922 SL005
Multi-Conductor & Paired Cables 5922 SL005
5922 SLATE 100 FT

5922 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5922SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5922SL005-ND
Multiple Conductor Cables 5922SL005-ND
4 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 28 AWG 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard 1 / 100 Ft Alpha Wire - 90R6445 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Alpha Wire
90R6445
Xtra-Guard 1 / 100 Ft Alpha Wire 90R6445
XTRA-GUARD 1 / 100 FT

XTRA-GUARD 1 / 100 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft - ALP5922-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft
ALP5922-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft ALP5922-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5922 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5922 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.153 NOMINAL OD (MM) : 3.8862 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5922 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5922 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.153 NOMINAL OD (MM) : 3.8862 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5922 SL005 5922SL005-ND 90R6445 ALP5922-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 100 Ft Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details