Alpha Wire Multi-Conductor & Paired Cables 5921 SL002

Description
5921 SLATE 500 FT
Request a Quote Datasheet
Description
5921 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5921 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5921 SL002
Multi-Conductor & Paired Cables 5921 SL002
5921 SLATE 500 FT

5921 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5921SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5921SL002-ND
Multiple Conductor Cables 5921SL002-ND
3 Conductor Multi-Conductor Cable Slate 28 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 28 AWG 500.0' (152.4m)

Buy Now Datasheet
Cable, Unshld Multicond, 3Cond, 28Awg, 500Ft; No. Of Conductors Alpha Wire - 90R6441 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Multicond, 3Cond, 28Awg, 500Ft; No. Of Conductors Alpha Wire
90R6441
Cable, Unshld Multicond, 3Cond, 28Awg, 500Ft; No. Of Conductors Alpha Wire 90R6441
CABLE, UNSHLD MULTICOND, 3COND, 28AWG, 500FT; No. of Conductors: 3, Conductor Size AWG: 28AWG; No. of Strands x Strand Size: 7 x 36AWG; Conductor Material: Tinned Copper; Jacket Material: PVC, Jacket Color: Slate

CABLE, UNSHLD MULTICOND, 3COND, 28AWG, 500FT; No. of Conductors: 3, Conductor Size AWG: 28AWG; No. of Strands x Strand Size: 7 x 36AWG; Conductor Material: Tinned Copper; Jacket Material: PVC, Jacket Color: Slate

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 500 ft - ALP5921-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 500 ft
ALP5921-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 500 ft ALP5921-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5921 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5921 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.144 NOMINAL OD (MM) : 3.6576 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5921 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5921 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.144 NOMINAL OD (MM) : 3.6576 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5921 SL002 5921SL002-ND 90R6441 ALP5921-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Unshld Multicond, 3Cond, 28Awg, 500Ft; No. Of Conductors Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details