The Shielded Multipair Cable 9Pr 500Ft 300V Gray (part number 5909C) features nine pairs of 22 AWG solid tinned copper conductors, each insulated with PVC. The cable has a nominal jacket thickness of 0.037 inches and is colored slate. It is designed for a voltage rating of 300 VRMS and operates within a temperature range of -20 to 80°C. The cable is shielded with aluminum/mylar tape to minimize electromagnetic interference, and it includes a drain wire for grounding. The cable's construction allows for a minimum of 8 twists per foot for the pairs and 2.7 twists per foot for the overall assembly, enhancing performance in data transmission. It complies with various standards, including UL AWM/Style 2464 and CSA CMG, and is RoHS compliant. The cable is packaged in a continuous length of 500 feet, making it suitable for various applications requiring reliable signal integrity and protection from external noise.
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5909C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5909C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.385 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 5909CSL002-ND | 5909C SL002 | ALP5909C-SL002 | 04F3366 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 9 Pair - Gray - 300V - 500ft - Alpha 5909C SL002 | Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |