Alpha Wire Multi-Conductor & Paired Cables 58912 SL001

Description
58912 SLATE 1000 FT
Request a Quote Datasheet
Description
58912 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58912 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58912 SL001
Multi-Conductor & Paired Cables 58912 SL001
58912 SLATE 1000 FT

58912 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 04F5626 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
04F5626
Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 04F5626
SHIELDED MULTIPAIR CABLE 12.5PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12.5PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58912 SL001 04F5626
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details