Alpha Wire Multi-Conductor & Paired Cables 58812 SL001

Description
58812 SLATE 1000 FT
Request a Quote Datasheet
Description
58812 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58812 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58812 SL001
Multi-Conductor & Paired Cables 58812 SL001
58812 SLATE 1000 FT

58812 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 04F5620 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
04F5620
Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 04F5620
SHIELDED MULTIPAIR CABLE 12.5PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12.5PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58812 SL001 04F5620
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 12.5Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details