Alpha Wire Multi-Conductor & Paired Cables 58806 SL001

Description
58806 SLATE 1000 FT
Request a Quote Datasheet
Description
58806 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58806 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58806 SL001
Multi-Conductor & Paired Cables 58806 SL001
58806 SLATE 1000 FT

58806 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 04F5618 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
04F5618
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 04F5618
SHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58806 SL001 04F5618
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details