Alpha Wire Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire 5879/10 WH001

Description
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire - 92F6932 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire
92F6932
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire 92F6932
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:4.74mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6932
Product Name Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details