Alpha Wire Hook-Up Wire, 1.23Mm2, 30M, White; Jacket Material Alpha Wire 5878 WH005

Description
HOOK-UP WIRE, 1.23MM2, 30M, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.23MM2, 30M, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.23Mm2, 30M, White; Jacket Material Alpha Wire - 89K8238 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.23Mm2, 30M, White; Jacket Material Alpha Wire
89K8238
Hook-Up Wire, 1.23Mm2, 30M, White; Jacket Material Alpha Wire 89K8238
HOOK-UP WIRE, 1.23MM2, 30M, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK-UP WIRE, 1.23MM2, 30M, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8238
Product Name Hook-Up Wire, 1.23Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details