Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper Yellow; Jacket Material Alpha Wire 5877 YL005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper Yellow; Jacket Material Alpha Wire - 02F7293 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper Yellow; Jacket Material Alpha Wire
02F7293
Hook Up Wire, 100Ft, 18Awg Copper Yellow; Jacket Material Alpha Wire 02F7293
HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7293
Product Name Hook Up Wire, 100Ft, 18Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details