Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper Brown; Jacket Material Alpha Wire 5877 BR001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper Brown; Jacket Material Alpha Wire - 02F7314 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper Brown; Jacket Material Alpha Wire
02F7314
Hook Up Wire, 1000Ft, 18Awg Copper Brown; Jacket Material Alpha Wire 02F7314
HOOK UP WIRE, 1000FT, 18AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7314
Product Name Hook Up Wire, 1000Ft, 18Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6838A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-M40G8-E-10-Q10N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Twisted Pair Cable - 053333-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers