Alpha Wire Hook Up Wire, 1000Ft, 20Awg; Jacket Material Alpha Wire 5876 BR001

Description
HOOK UP WIRE, 1000FT, 20AWG; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg; Jacket Material Alpha Wire - 05F1886 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg; Jacket Material Alpha Wire
05F1886
Hook Up Wire, 1000Ft, 20Awg; Jacket Material Alpha Wire 05F1886
HOOK UP WIRE, 1000FT, 20AWG; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1886
Product Name Hook Up Wire, 1000Ft, 20Awg; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details