The Hook Up Wire, part number 02F7279, is a 1000-foot length of 22 AWG copper wire with a violet PTFE jacket. It is designed for a wide range of applications, featuring a temperature range of -60 to 200°C and a maximum voltage rating of 1000 VRMS. The wire has a nominal insulation wall thickness of 0.014 inches and a conductor resistance of 14 Ω per 1000 feet at 20°C. It complies with UL AWM/STYLE 1180 and military specifications MIL-W-16878/5 (Type EE), ensuring reliability in demanding environments. The product is RoHS compliant and meets California Proposition 65 requirements, making it suitable for use in various electronic applications.
HOOK UP WIRE, 1000FT 22AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7279 |
| Product Name | Hook Up Wire, 1000Ft 22Awg Copper Violet; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |