Alpha Wire Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 5875 RD001

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire - 02F7272 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
02F7272
Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 02F7272
HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7272
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details