Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire 5875 OR005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire - 88K2181 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire
88K2181
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire 88K2181
HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2181
Product Name Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details