HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 86K7486 |
| Product Name | Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |