Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire 5874 GR005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire - 85K9906 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire
85K9906
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire 85K9906
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9906
Product Name Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details