Alpha Wire Hook Up Wire, 24Awg, Blue, 100Ft, 1Kv; Jacket Material Alpha Wire 5874 BL005

Description
HOOK UP WIRE, 24AWG, BLUE, 100FT, 1KV; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 24AWG, BLUE, 100FT, 1KV; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 24Awg, Blue, 100Ft, 1Kv; Jacket Material Alpha Wire - 02F7245 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 24Awg, Blue, 100Ft, 1Kv; Jacket Material Alpha Wire
02F7245
Hook Up Wire, 24Awg, Blue, 100Ft, 1Kv; Jacket Material Alpha Wire 02F7245
HOOK UP WIRE, 24AWG, BLUE, 100FT, 1KV; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 24AWG, BLUE, 100FT, 1KV; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7245
Product Name Hook Up Wire, 24Awg, Blue, 100Ft, 1Kv; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NE141 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details