Alpha Wire Multi-Conductor & Paired Cables 58616 SL002

Description
58616 SLATE 500 FT
Request a Quote Datasheet
Description
58616 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58616 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58616 SL002
Multi-Conductor & Paired Cables 58616 SL002
58616 SLATE 500 FT

58616 SLATE 500 FT

Buy Now
Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 04F5106 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
04F5106
Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 04F5106
SHIELDED MULTIPAIR CABLE 6PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58616 SL002 04F5106
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60163A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details