Alpha Wire Multi-Conductor & Paired Cables 58616 SL001

Description
58616 SLATE 1000 FT
Request a Quote Datasheet
Description
58616 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58616 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58616 SL001
Multi-Conductor & Paired Cables 58616 SL001
58616 SLATE 1000 FT

58616 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 04F5107 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
04F5107
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 04F5107
SHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58616 SL001 04F5107
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details