Alpha Wire Multi-Conductor & Paired Cables 58613 SL001

Description
58613 SLATE 1000 FT
Request a Quote Datasheet
Description
58613 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58613 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58613 SL001
Multi-Conductor & Paired Cables 58613 SL001
58613 SLATE 1000 FT

58613 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 3Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 04F5105 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
04F5105
Shielded Multipair Cable 3Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 04F5105
SHIELDED MULTIPAIR CABLE 3PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58613 SL001 04F5105
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 3Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details
Cable Assembly - 6049A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details