Alpha Wire Multi-Conductor & Paired Cables 58604 SL002

Description
58604 SLATE 500 FT
Request a Quote Datasheet
Description
58604 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58604 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58604 SL002
Multi-Conductor & Paired Cables 58604 SL002
58604 SLATE 500 FT

58604 SLATE 500 FT

Buy Now
Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 92F9404 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
92F9404
Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 92F9404
SHIELDED MULTIPAIR CABLE 4PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58604 SL002 92F9404
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details