The Shielded Multipair Cable 3Pr 500Ft 150V Gray, part number 58603, features three pairs of 24 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.007 inches made from FEP. The cable is designed with a foil shield for enhanced protection against electromagnetic interference, with a minimum overlap of 25%. It has a voltage rating of 150 VRMS and operates within a temperature range of -25 to 125°C. The cable jacket is made from PVDF and has a nominal thickness of 0.009 inches, with a slate color. This product is compliant with UL CMP and CSA FT6 standards, and it meets RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. The cable is suitable for applications requiring reliable signal integrity in environments where shielding is necessary.
SHIELDED MULTIPAIR CABLE 3PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 58603 SL002 | 92F9403 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multipair Cable 3Pr 500Ft 150V Gray; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |