Alpha Wire Multi-Conductor & Paired Cables 58602 SL001

Description
58602 SLATE 1000 FT
Request a Quote Datasheet
Description
58602 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58602 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58602 SL001
Multi-Conductor & Paired Cables 58602 SL001
58602 SLATE 1000 FT

58602 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 04F6057 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
04F6057
Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 04F6057
SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58602 SL001 04F6057
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details