Alpha Wire Hook Up Wire, 1000Ft, 14Awg Copper White; Jacket Material Alpha Wire 5859 WH001

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper White; Jacket Material Alpha Wire - 92F6925 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper White; Jacket Material Alpha Wire
92F6925
Hook Up Wire, 1000Ft, 14Awg Copper White; Jacket Material Alpha Wire 92F6925
HOOK UP WIRE, 1000FT, 14AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6925
Product Name Hook Up Wire, 1000Ft, 14Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details